Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | I2C |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Sensor Case Style | VFQFPN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 42µA |
Supply Voltage Range | 2.7V to 3.6V |
CONTROLLER, CAP TCH, 8CH, 16VFQFPN | Farnell |
Where can I find additional details, specifications and documents for a STMPE821QTR?
Additional datasheets, footprints and schematics for STMPE821QTR are listed on our Part Details page. You can also find images and similar parts to STMPE821QTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STMPE821QTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STMPE821QTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STMPE821QTR fall under?
The STMPE821QTR is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to STMPE821QTR when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STMPE821QTR you can contact the distributor directly for product support, shipping queries etc.
Is the STMPE821QTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STMPE821QTR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for STMPE821QTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STMPE821QTR often in real-time on the comparison pages.
What if I can't find stock of STMPE821QTR?
You can fill out our help required form which you can use to request a quote for STMPE821QTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.