Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 8bit |
Silicon Family Name | STM8L |
Core Architecture | STM8 |
Core Sub-Architecture | STM8 |
Silicon Core Number | STM8L15x |
Kit Contents | Demo Board STM8L15x |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | SWIM Debug Support MCU Consumption Auto Measurement Circuit MCU Pins Connector |
STM8L15LP Board Low-Power Demonstration Board | Avnet America |
Where can I find additional details, specifications and documents for a STM8L15LPBOARD?
Additional datasheets, footprints and schematics for STM8L15LPBOARD are listed on our Part Details page. You can also find images and similar parts to STM8L15LPBOARD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8L15LPBOARD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8L15LPBOARD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8L15LPBOARD fall under?
The STM8L15LPBOARD is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STM8L15LPBOARD when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8L15LPBOARD you can contact the distributor directly for product support, shipping queries etc.
Is the STM8L15LPBOARD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM8L15LPBOARD have stock available?
Authorised distributors including element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for STM8L15LPBOARD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8L15LPBOARD often in real-time on the comparison pages.
What if I can't find stock of STM8L15LPBOARD?
You can fill out our help required form which you can use to request a quote for STM8L15LPBOARD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.