Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 8bit |
Silicon Family Name | STM8L1xx |
Core Architecture | STM8 |
Core Sub-Architecture | STM8 |
Silicon Core Number | STM8L152C6 |
Kit Contents | Eval Board STM8L152C6 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Temperature Sensor Solar Cell LCD |
EVALUATION BOARD, STM8 | Farnell |
EVOPRIMER BASE WITH STM8L15X MCU TARGET BOARD | Avnet America |
Where can I find additional details, specifications and documents for a STM8L1526PRIMER?
Additional datasheets, footprints and schematics for STM8L1526PRIMER are listed on our Part Details page. You can also find images and similar parts to STM8L1526PRIMER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8L1526PRIMER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8L1526PRIMER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8L1526PRIMER fall under?
The STM8L1526PRIMER is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STM8L1526PRIMER when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8L1526PRIMER you can contact the distributor directly for product support, shipping queries etc.
Is the STM8L1526PRIMER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM8L1526PRIMER have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for STM8L1526PRIMER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8L1526PRIMER often in real-time on the comparison pages.
What if I can't find stock of STM8L1526PRIMER?
You can fill out our help required form which you can use to request a quote for STM8L1526PRIMER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.