STM8L001J3M3 STM8 8-bit MCUs by STMicroelectronics

Ultra-low-power 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, up to 2-Kbyte of EEPROM

Status: Active
Series: STM8L001J3
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The STM8L001J3 low-power microcontroller features the enhanced STM8 CPU core providing increased processing power (up to 16 MIPS at 16 MHz) while maintaining the advantages of a CISC architecture with improved code density, a 24-bit linear addressing space and an optimized architecture for low power operations. The family includes an integrated debug module with a hardware interface (SWIM) which allows non-intrusive in-application debugging and ultra fast Flash programming. All STM8L001J3 microcontrollers feature low power low-voltage single-supply program Flash memory. The 8-Kbyte devices embed data EEPROM. The STM8L001J3 low power microcontroller is based on a generic set of state-of-the-art peripherals. The modular design of the peripheral set allows the same peripherals to be found in different ST microcontroller families including 32-bit families. This makes any transition to a different family very easy, and simplified even more by the use of a common set of development tools. All STM8L low power products are based on the same architecture with the same memory mapping and a coherent pinout.

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for RS
RS
from US$1.05
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.36
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.42
-
Buy Now
Logo for element14
element14
from US$0.30
-
Buy Now
Logo for Farnell
Farnell
from US$0.26
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Main microcontroller features Supply voltage range 1.8 V to 3.6 V Low power consumption (Halt: 0.3 µA, Active-halt: 0.8 µA, Dynamic Run: 150 µA/MHz) STM8 Core with up to 16 CISC MIPS throughput Temp. range: -40 to 125 °C
Supply voltage range 1.8 V to 3.6 V
Low power consumption (Halt: 0.3 µA, Active-halt: 0.8 µA, Dynamic Run: 150 µA/MHz)
STM8 Core with up to 16 CISC MIPS throughput
Temp. range: -40 to 125 °C
Memories 8 Kbytes of Flash program including up to 2 Kbytes of data EEPROM Error correction code (ECC) Flexible write and read protection modes In-application and in-circuit programming Data EEPROM capability 1.5 Kbytes of static RAM
8 Kbytes of Flash program including up to 2 Kbytes of data EEPROM
Error correction code (ECC)
Flexible write and read protection modes
In-application and in-circuit programming
Data EEPROM capability
1.5 Kbytes of static RAM
Clock management Internal 16 MHz RC with fast wakeup time (typ. 4 µs) Internal low consumption 38 kHz RC driving both the IWDG and the AWU
Internal 16 MHz RC with fast wakeup time (typ. 4 µs)
Internal low consumption 38 kHz RC driving both the IWDG and the AWU
Reset and supply management Ultra-low power POR/PDR Three low-power modes: Wait, Active-halt, Halt
Ultra-low power POR/PDR
Three low-power modes: Wait, Active-halt, Halt
Interrupt management Nested interrupt controller with software priority control Up to 6 external interrupt sources
Nested interrupt controller with software priority control
Up to 6 external interrupt sources
I/Os Up to 6 I/Os, all mappable on external interrupt vectors I/Os with programmable input pull-ups, high sink/source capability and one LED driver infrared output
Up to 6 I/Os, all mappable on external interrupt vectors
I/Os with programmable input pull-ups, high sink/source capability and one LED driver infrared output
Peripherals Two 16-bit general purpose timers (TIM2 and TIM3) with up and down counter and 1 channel (used as IC, OC, PWM) One 8-bit timer (TIM4) with 7-bit prescaler Infrared remote control (IR) Independent watchdog Auto-wakeup unit Beeper timer with 1, 2 or 4 kHz frequencies SPI synchronous serial interface Fast I2C Multimaster/slave 400 kHz UART with fractional baud rate generator 2 comparators with 1 input each
Two 16-bit general purpose timers (TIM2 and TIM3) with up and down counter and 1 channel (used as IC, OC, PWM)
One 8-bit timer (TIM4) with 7-bit prescaler
Infrared remote control (IR)
Independent watchdog
Auto-wakeup unit
Beeper timer with 1, 2 or 4 kHz frequencies
SPI synchronous serial interface
Fast I2C Multimaster/slave 400 kHz
UART with fractional baud rate generator
2 comparators with 1 input each
Development support Hardware single wire interface module (SWIM) for fast on-chip programming and non intrusive debugging
Hardware single wire interface module (SWIM) for fast on-chip programming and non intrusive debugging

Alternative Descriptions

ST STM8L001J3M3 | RS
STM8L Series 8 KB Flash 1.5 kB RAM 16 MHz 32-Bit Microcontroller - SOIC-8N | Future Electronics
MCU 8-Bit STM8 CISC 8KB Flash 2.5V/3.3V 8-Pin SOIC Tube | Avnet America
MCU, 8BIT, STM8, 16MHZ, NSOIC-8 | Farnell
Stm8L |Stmicroelectronics STM8L001J3M3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STM8L001J3M3?

Additional datasheets, footprints and schematics for STM8L001J3M3 are listed on our Part Details page. You can also find images and similar parts to STM8L001J3M3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STM8L001J3M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8L001J3M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STM8L001J3M3 fall under?

The STM8L001J3M3 is listed under Microcontrollers & Microprocessors > STM8 8-bit MCUs > STM8L Series > STM8L Value Line.

Can I view similar or alternative parts?

You can view similar parts to STM8L001J3M3 when available in the STM8L Value Line range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STM8L001J3M3 you can contact the distributor directly for product support, shipping queries etc.

Is the STM8L001J3M3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STM8L001J3M3 have stock available?

Authorised distributors including RS, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STM8L001J3M3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STM8L001J3M3 often in real-time on the comparison pages.

What if I can't find stock of STM8L001J3M3?

You can fill out our help required form which you can use to request a quote for STM8L001J3M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay