STM812TW16F Power Management ICs - PMIC by STMicroelectronics

SUPERVISORY CIRCUIT 3.08V SOT-143-4

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for RS
RS
from US$0.42
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.46
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.51
-
Buy Now
Logo for element14
element14
from US$0.55
-
Buy Now
Logo for Farnell
Farnell
from US$0.38
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Threshold Voltage 3.08V
No. of Supervisors / Monitors 1Monitors
Supply Voltage Min 1.2V
Supply Voltage Max 5.5V
Reset Type Active-High Push-Pull
Digital IC Case SOT-143
No. of Pins 4Pins

Alternative Descriptions

Reset Circuit 3.08V | RS
STM8012 Series 3.08 V 140 ms Surface Mount Reset Circuit - SOT143-4 | Future Electronics
Processor Supervisor 3.08V 3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R | Avnet America
SUPERVISORY CIRCUIT, 3.08V, SOT-143-4 | element14
MPU HIGH RESET 3.08V, SMD, SOT1434 | Farnell
Supervisory Circuit, 3.08V, Sot-143-4 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STM812TW16F?

Additional datasheets, footprints and schematics for STM812TW16F are listed on our Part Details page. You can also find images and similar parts to STM812TW16F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STM812TW16F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM812TW16F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STM812TW16F fall under?

The STM812TW16F is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to STM812TW16F when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STM812TW16F you can contact the distributor directly for product support, shipping queries etc.

Is the STM812TW16F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STM812TW16F have stock available?

Authorised distributors including RS, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STM812TW16F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STM812TW16F often in real-time on the comparison pages.

What if I can't find stock of STM812TW16F?

You can fill out our help required form which you can use to request a quote for STM812TW16F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay