Status: | Active |
---|---|
Series: | STM690T/S/R |
RoHS: | Compliant |
Prices starting from US$0.79
RST orRST outputs |
NVRAM supervisor for external LPSRAM |
Chip enable gating (STM795 only) for external LPSRAM (7 ns max prop delay) |
Manual (push-button) reset input |
200 ms (typ) trec |
Watchdog timer - 1.6 s (typ) |
Automatic battery switchover |
Low battery supply current - 0.4 μA (typ) |
Power-fail comparator (PFI/PFO ) |
Low supply current - 40 μA (typ) |
GuaranteedRST (RST) assertion down to VCC= 1.0 V |
Operating temperature: –40 °C to 85 °C (industrial grade) |
RoHS compliance Lead-free components are compliant with the RoHS directive |
Lead-free components are compliant with the RoHS directive |
Product Specifications |
---|
DS3898 3 V supervisor with battery switchover |
Application Notes |
---|
AN1957 Microprocessor supervisor functions |
AN1336 Power-fail comparator for NVRAM supervisory devices |
Technical Notes & Articles |
---|
TN0941 Reset and supervisor ICs: frequently asked questions (FAQ) |
Mpu Supervisor/Monitor, -40 To 85Deg C | Newark Electronics |
STM690 Series 2.925 V 140 ms Supervisor with Battery Switchover - SOIC-8 | Future Electronics |
Processor Supervisor 2.925V 1V to 5.5V 8-Pin SO N T/R | Avnet America |
SUPERVISOR, 3V, SWITCH, OVER, 8SOIC | element14 |
Where can I find additional details, specifications and documents for a STM690SM6F?
Additional datasheets, footprints and schematics for STM690SM6F are listed on our Part Details page. You can also find images and similar parts to STM690SM6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM690SM6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM690SM6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM690SM6F fall under?
The STM690SM6F is listed under Reset and Supervisor ICs > Microprocessor Supervisors.
Can I view similar or alternative parts?
You can view similar parts to STM690SM6F when available in the Microprocessor Supervisors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM690SM6F you can contact the distributor directly for product support, shipping queries etc.
Is the STM690SM6F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM690SM6F have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STM690SM6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM690SM6F often in real-time on the comparison pages.
What if I can't find stock of STM690SM6F?
You can fill out our help required form which you can use to request a quote for STM690SM6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.