Status: | Active |
---|---|
Series: | STM6719 |
RoHS: | Compliant |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
2,729
in stock
|
Buy Now | |
element14
from US$0.80
|
2,729
in stock
|
Buy Now | |
Farnell
from US$0.77
|
2,729
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Primary supply (VCC1) monitor. Fixed (factory-programmed) reset thresholds: 4.63 V to 1.58 V |
Secondary supply (VCC2) monitor (STM6717/18/19/20/77/78) |
Fixed (factory-programmed) reset thresholds: 3.08 V to 0.79 V |
Tertiary supply monitor (using externally adjustable RSTIN): 0.626 V internal reference |
RST outputs (push-pull or open drain); state guaranteed if VCC1or VCC2≥ 0.8 V |
Reset delay time (trec) on power-up: 13.2 ms, 210 ms, 900 ms (typ) |
Manual reset input (MR ) |
Optional delayed manual reset input (MRC) with external capacitor (STM6777/78/79/80) |
Low supply current - 11 μA (typ), VCC1= VCC2 = 3.6 V |
Operating temperature: –40 °C to 85 °C (industrial grade) |
Product Specifications |
---|
DS4345 Dual/triple ultra-low voltage supervisors with push-button reset (with delay option) |
Technical Notes & Articles |
---|
TN0941 Reset and supervisor ICs: frequently asked questions (FAQ) |
Mpu Supervisor, 5.5V, Sot-23-6 | Newark Electronics |
MPU SUPERVISOR, 5.5V, SOT-23-6 | element14 |
Ultra lo volt supervisor w Reset STM6719 | RS |
STM6719 Series 2.925V/Adj 140ms Triple Ultra Low Voltage Supervisor-SOT-23-6 | Future Electronics |
Voltage Supervisor, Active-Low, Open-Drain, 800 mV to 5.5 V, 210 ms, 6 Pins, SOT-23 | Avnet America |
Where can I find additional details, specifications and documents for a STM6719SFWB6F?
Additional datasheets, footprints and schematics for STM6719SFWB6F are listed on our Part Details page. You can also find images and similar parts to STM6719SFWB6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM6719SFWB6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM6719SFWB6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM6719SFWB6F fall under?
The STM6719SFWB6F is listed under Reset and Supervisor ICs > Resets and Voltage Detectors.
Can I view similar or alternative parts?
You can view similar parts to STM6719SFWB6F when available in the Resets and Voltage Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM6719SFWB6F you can contact the distributor directly for product support, shipping queries etc.
Is the STM6719SFWB6F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM6719SFWB6F have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STM6719SFWB6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM6719SFWB6F often in real-time on the comparison pages.
What if I can't find stock of STM6719SFWB6F?
You can fill out our help required form which you can use to request a quote for STM6719SFWB6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.