STM32L162RCT6TR STM32 32-bit Arm Cortex MCUs by STMicroelectronics

Ultra-low-power Arm Cortex-M3 MCU with 256 Kbytes of Flash memory, 32 MHz CPU, LCD, USB, 2xOp-amp, AES

Status: Active
Series: STM32L162RC
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ultra-low-power STM32L162xC devices incorporate the connectivity power of the universal serial bus (USB) with the high-performance Arm ® Cortex ® -M3 32-bit RISC core operating at a frequency of 32 MHz (33.3 DMIPS), a memory protection unit (MPU), high-speed embedded memories (Flash memory up to 256 Kbytes and RAM up to 32 Kbytes) and an extensive range of enhanced I/Os and peripherals connected to two APB buses. The STM32L162xC devices offer two operational amplifiers, one 12-bit ADC, two DACs, two ultra-low-power comparators, AES, one general-purpose 32-bit timer, six general-purpose 16-bit timers and two basic timers, which can be used as time bases. Moreover, the STM32L162xC devices contain standard and advanced communication interfaces: up to two I2Cs, three SPIs, two I2S, three USARTs and an USB. The STM32L162xC devices offer up to 23 capacitive sensing channels to simply add a touch sensing functionality to any application. They also include a real-time clock and a set of backup registers that remain powered in Standby mode. Finally, the integrated LCD controller has a built-in LCD voltage generator that allows to drive up to 8 multiplexed LCDs with the contrast independent of the supply voltage. The ultra-low-power STM32L162xC devices operate from a 1.8 to 3.6 V power supply (down to 1.65 V at power down) with BOR and from a 1.65 to 3.6 V power supply without BOR option. They are available in the -40 to +85 °C and -40 to +105 °C temperature ranges. A comprehensive set of power-saving modes allows the design of low-power applications.

Where to Buy

Prices starting from US$4.63

Distributor Stock
Logo for Farnell
Farnell
from US$5.47
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.75
17,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.70
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.63
-
Buy Now
Logo for element14
element14
from US$5.86
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Ultra-low-power platform 1.65 V to 3.6 V power supply -40°C to 105°C temperature range 0.29 µA Standby mode (3 wakeup pins) 1.15 µA Standby mode + RTC 0.44 µA Stop mode (16 wakeup lines) 1.4 µA Stop mode + RTC 8.6 µA Low-power run mode 185 µA/MHz Run mode 10 nA ultra-low I/O leakage 8 µs wakeup time
1.65 V to 3.6 V power supply
-40°C to 105°C temperature range
0.29 µA Standby mode (3 wakeup pins)
1.15 µA Standby mode + RTC
0.44 µA Stop mode (16 wakeup lines)
1.4 µA Stop mode + RTC
8.6 µA Low-power run mode
185 µA/MHz Run mode
10 nA ultra-low I/O leakage
8 µs wakeup time
AES-128 bit encryption hardware accelerator
Core: Arm® Cortex®-M3 32-bit CPU From 32 kHz up to 32 MHz max 1.25 DMIPS/MHz (Dhrystone 2.1) Memory protection unit
From 32 kHz up to 32 MHz max
1.25 DMIPS/MHz (Dhrystone 2.1)
Memory protection unit
Reset and supply management Low-power, ultrasafe BOR (brownout reset) with 5 selectable thresholds Ultra-low-power POR/PDR Programmable voltage detector (PVD)
Low-power, ultrasafe BOR (brownout reset) with 5 selectable thresholds
Ultra-low-power POR/PDR
Programmable voltage detector (PVD)
Clock sources 1 to 24 MHz crystal oscillator 32 kHz oscillator for RTC with calibration High speed Internal 16 MHz factory-trimmed RC (+/- 1%) Internal low-power 37 kHz RC Internal multispeed low-power 65 kHz to 4.2 MHz RC PLL for CPU clock and USB (48 MHz)
1 to 24 MHz crystal oscillator
32 kHz oscillator for RTC with calibration
High speed Internal 16 MHz factory-trimmed RC (+/- 1%)
Internal low-power 37 kHz RC
Internal multispeed low-power 65 kHz to 4.2 MHz RC
PLL for CPU clock and USB (48 MHz)
Pre-programmed bootloader USB and USART supported
USB and USART supported
Development support Serial wire debug supported JTAG and trace supported
Serial wire debug supported
JTAG and trace supported
Up to 83 fast I/Os (70 I/Os 5V tolerant), all mappable on 16 external interrupt vectors
Memories: 256 Kbytes of Flash memory with ECC, 32 Kbytes of RAM, 8 Kbytes of true EEPROM with ECC, 128-byte backup register
LCD driver for up to 8×40 segments Support contrast adjustment Support blinking mode Step-up converter on board
Support contrast adjustment
Support blinking mode
Step-up converter on board
Rich analog peripherals (down to 1.8V) 2x operational amplifiers 12-bit ADC 1 Msps up to 25 channels 12-bit DAC 2 ch with output buffers 2x Ultra-low-power-comparators(window mode and wake up capability)
2x operational amplifiers
12-bit ADC 1 Msps up to 25 channels
12-bit DAC 2 ch with output buffers
2x Ultra-low-power-comparators(window mode and wake up capability)
DMA controller 12x channels
9x communication interfaces 1x USB 2.0 (internal 48 MHz PLL) 3x USARTs Up to 8x SPIs (2x I2S, 3x 16 Mbit/s) 2x I2Cs (SMBus/PMBus)
1x USB 2.0 (internal 48 MHz PLL)
3x USARTs
Up to 8x SPIs (2x I2S, 3x 16 Mbit/s)
2x I2Cs (SMBus/PMBus)
11x timers: 1x 32-bit, 6x 16-bit with up to 4 IC/OC/PWM channels each, 2x 16-bit basic timers and 2x watchdog timers (independent and window)
Up to 23 capacitive sensing channels
CRC calculation unit, 96-bit unique ID

Alternative Descriptions

STM32L Series 256 kB Flash 32 kB SRAM 32 MHz 32-Bit Microcontroller - LQFP-64 | Future Electronics
Mcu, 32Bit, 32Mhz, Lqfp-64 | Newark Electronics
MCU 32-Bit ARM Cortex-M3 RISC 256KB Flash 1.8V to 3.6V 64-Pin LQFP T/R | Avnet America
MCU, 32BIT, CORTEX-M3, 32MHZ, LQFP-64 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STM32L162RCT6TR?

Additional datasheets, footprints and schematics for STM32L162RCT6TR are listed on our Part Details page. You can also find images and similar parts to STM32L162RCT6TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STM32L162RCT6TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32L162RCT6TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STM32L162RCT6TR fall under?

The STM32L162RCT6TR is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Ultra Low Power MCUs > STM32L1 Series > STM32L162.

Can I view similar or alternative parts?

You can view similar parts to STM32L162RCT6TR when available in the STM32L162 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STM32L162RCT6TR you can contact the distributor directly for product support, shipping queries etc.

Is the STM32L162RCT6TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STM32L162RCT6TR have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STM32L162RCT6TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STM32L162RCT6TR often in real-time on the comparison pages.

What if I can't find stock of STM32L162RCT6TR?

You can fill out our help required form which you can use to request a quote for STM32L162RCT6TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay