Status: | Active |
---|---|
Series: | STM32L051C8 |
RoHS: | Compliant |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.43
|
404
in stock
|
Buy Now | |
Future Electronics
from US$1.98
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.85
|
2,390
in stock
|
Buy Now | |
Newark Electronics
from US$2.14
|
1,304
in stock
|
Buy Now | |
element14
from US$2.43
|
404
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,400
in stock
|
Buy Now | |
Avnet America
from US$2.10
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra-low-power platform 1.65 V to 3.6 V power supply -40 to 125 °C temperature range 0.27 µA Standby mode (2 wakeup pins) 0.4 µA Stop mode (16 wakeup lines) 0.8 µA Stop mode + RTC + 8-Kbyte RAM retention 88 µA/MHz in Run mode 3.5 µs wakeup time (from RAM) 5 µs wakeup time (from Flash memory) |
1.65 V to 3.6 V power supply |
-40 to 125 °C temperature range |
0.27 µA Standby mode (2 wakeup pins) |
0.4 µA Stop mode (16 wakeup lines) |
0.8 µA Stop mode + RTC + 8-Kbyte RAM retention |
88 µA/MHz in Run mode |
3.5 µs wakeup time (from RAM) |
5 µs wakeup time (from Flash memory) |
Core: Arm® 32-bit Cortex®-M0+ with MPU From 32 kHz up to 32 MHz max. 0.95 DMIPS/MHz |
From 32 kHz up to 32 MHz max. |
0.95 DMIPS/MHz |
Memories Up to 64-Kbyte Flash memory with ECC 8-Kbyte RAM 2 Kbytes of data EEPROM with ECC 20-byte backup register Sector protection against R/W operation |
Up to 64-Kbyte Flash memory with ECC |
8-Kbyte RAM |
2 Kbytes of data EEPROM with ECC |
20-byte backup register |
Sector protection against R/W operation |
Up to 51 fast I/Os (45 I/Os 5V tolerant) |
Reset and supply management Ultra-safe, low-power BOR (brownout reset) with 5 selectable thresholds Ultra-low-power POR/PDR Programmable voltage detector (PVD) |
Ultra-safe, low-power BOR (brownout reset) with 5 selectable thresholds |
Ultra-low-power POR/PDR |
Programmable voltage detector (PVD) |
Clock sources 1 to 25 MHz crystal oscillator 32 kHz oscillator for RTC with calibration High speed internal 16 MHz factory-trimmed RC (+/- 1%) Internal low-power 37 kHz RC Internal multispeed low-power 65 kHz to 4.2 MHz RC PLL for CPU clock |
1 to 25 MHz crystal oscillator |
32 kHz oscillator for RTC with calibration |
High speed internal 16 MHz factory-trimmed RC (+/- 1%) |
Internal low-power 37 kHz RC |
Internal multispeed low-power 65 kHz to 4.2 MHz RC |
PLL for CPU clock |
Pre-programmed bootloader USART, SPI supported |
USART, SPI supported |
Development support Serial wire debug supported |
Serial wire debug supported |
Rich Analog peripherals 12-bit ADC 1.14 Msps up to 16 channels (down to 1.65 V) 2x ultra-low-power comparators (window mode and wake up capability, down to 1.65 V) |
12-bit ADC 1.14 Msps up to 16 channels (down to 1.65 V) |
2x ultra-low-power comparators (window mode and wake up capability, down to 1.65 V) |
7-channel DMA controller, supporting ADC, SPI, I2C, USART, Timers |
7x peripheral communication interfaces 2x USART (ISO 7816, IrDA), 1x UART (low power) Up to 4x SPI 16 Mbits/s 2x I2C (SMBus/PMBus) |
2x USART (ISO 7816, IrDA), 1x UART (low power) |
Up to 4x SPI 16 Mbits/s |
2x I2C (SMBus/PMBus) |
9x timers: 1x 16-bit with up to 4 channels, 2x 16-bit with up to 2 channels, 1x 16-bit ultra-low-power timer, 1x SysTick, 1x RTC, 1x 16-bit basic, and 2x watchdogs (independent/window) |
CRC calculation unit, 96-bit unique ID |
All packages are ECOPACK2 |
Product Specifications |
---|
DS10184 Access line ultra-low-power 32-bit MCU Arm®-based Cortex®-M0+, up to 64 KB Flash, 8 KB SRAM, 2 KB EEPROM, ADC |
Reference Manuals |
---|
RM0377 Ultra-low-power STM32L0x1 advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0223 Cortex®-M0+ programming manual for STM32L0, STM32G0, STM32WL and STM32WB Series |
Errata Sheets |
---|
ES0251 STM32L05xxx/L06xxx device errata |
Flyers |
---|
Get ready for the largest IoT development ecosystem |
STM32 Nucleo boards - Unified scalable offering |
STM32Trust An ecosystem for embedded security |
Brochures |
---|
STM32L series - Ultra-low-power 32-bit MCUs |
STM32L0 Series - Ultra-low-power MCUs - Tailored to your needs |
Magazine Articles |
---|
Design & Elektronik magazine - Benchmark ULPBench debunked |
STM32L Series 64 kB Flash 8 KB RAM SMT 32-Bit Microcontroller - LQFP-48 | Future Electronics |
Mcu, 32Bit, 32Mhz, Lqfp-48 | Newark Electronics |
MCU, 32BIT, CORTEX-M0+, 32MHZ, LQFP-48 | element14 |
ARM MCU, 32-bit, ARM Cortex-M0+, 32 MHz, 64 KB, 8 KB, 48 Pins, LQFP | EBV Elektronik |
Where can I find additional details, specifications and documents for a STM32L051C8T6TR?
Additional datasheets, footprints and schematics for STM32L051C8T6TR are listed on our Part Details page. You can also find images and similar parts to STM32L051C8T6TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32L051C8T6TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32L051C8T6TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32L051C8T6TR fall under?
The STM32L051C8T6TR is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Ultra Low Power MCUs > STM32L0 Series > STM32L0x1.
Can I view similar or alternative parts?
You can view similar parts to STM32L051C8T6TR when available in the STM32L0x1 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32L051C8T6TR you can contact the distributor directly for product support, shipping queries etc.
Is the STM32L051C8T6TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32L051C8T6TR have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for STM32L051C8T6TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32L051C8T6TR often in real-time on the comparison pages.
What if I can't find stock of STM32L051C8T6TR?
You can fill out our help required form which you can use to request a quote for STM32L051C8T6TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.