Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32H7 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M7 |
Silicon Core Number | STM32H743XIH6 |
Kit Contents | Eval Board STM32H743XI |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
EVALUATION BOARD WITH STM32H743XI MCU | Avnet America |
Where can I find additional details, specifications and documents for a STM32H743I-EVAL?
Additional datasheets, footprints and schematics for STM32H743I-EVAL are listed on our Part Details page. You can also find images and similar parts to STM32H743I-EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32H743I-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32H743I-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32H743I-EVAL fall under?
The STM32H743I-EVAL is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM32H743I-EVAL when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32H743I-EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the STM32H743I-EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32H743I-EVAL have stock available?
Authorised distributors including element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for STM32H743I-EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32H743I-EVAL often in real-time on the comparison pages.
What if I can't find stock of STM32H743I-EVAL?
You can fill out our help required form which you can use to request a quote for STM32H743I-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.