Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$91.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$92.20
|
360
in stock
|
Buy Now | |
element14
from US$95.73
|
396
in stock
|
Buy Now | |
Newark Electronics
from US$91.00
|
375
in stock
|
Buy Now | |
Chip One Stop
from US$103.00
|
46
in stock
|
Buy Now | |
Distrelec
from US$143.63
|
32
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$108.34
|
7
in stock
|
Buy Now | |
Future Electronics
from US$91.88
|
-
|
Buy Now | |
Avnet America
from US$101.50
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F7 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M7 |
Silicon Core Number | STM32F769NI |
Kit Contents | Discovery Board STM32F769NI |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Features | 216MHz MCU ST-LINK/V2-1 Debugger/Programmer UNO Extension IAR/Keil/GCC IDE LCD USB/Ext Pwr |
DISCOVERY BOARD, MCU | element14 |
Discovery Board, Mcu | Newark Electronics |
ST Discovery Kit STM32 Development Board | Distrelec |
Dev.kit: STM32 | Transfer Multisort Elektronik |
STM32F769 Discovery Kit with STM32F7 32-Bit ARM Cortex-M7 Microcontroller | Future Electronics |
STM32F769NI 32-Bit Microcontroller Discovery Kit | Avnet America |
Where can I find additional details, specifications and documents for a STM32F769I-DISCO?
Additional datasheets, footprints and schematics for STM32F769I-DISCO are listed on our Part Details page. You can also find images and similar parts to STM32F769I-DISCO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F769I-DISCO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F769I-DISCO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F769I-DISCO fall under?
The STM32F769I-DISCO is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM32F769I-DISCO when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F769I-DISCO you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F769I-DISCO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32F769I-DISCO have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for STM32F769I-DISCO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F769I-DISCO often in real-time on the comparison pages.
What if I can't find stock of STM32F769I-DISCO?
You can fill out our help required form which you can use to request a quote for STM32F769I-DISCO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.