Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$56.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$56.64
|
447
in stock
|
Buy Now | |
Chip One Stop
from US$62.90
|
839
in stock
|
Buy Now | |
element14
from US$60.36
|
566
in stock
|
Buy Now | |
Newark Electronics
from US$58.50
|
448
in stock
|
Buy Now | |
Distrelec
from US$71.87
|
299
in stock
|
Buy Now | |
Future Electronics
from US$59.07
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$79.04
|
6
in stock
|
Buy Now | |
Micros
from US$74.35
|
2
in stock
|
Buy Now | |
Avnet America
from US$65.25
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F7 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M7 |
Silicon Core Number | STM32F746NG |
Kit Contents | Dev Board STM32F746NG |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 216MHz CPU 1MB Flash 4.3" Cap Touch LCD-TFT Mbed Enabled µSD/USB/Uno V3 ST-LINK/V2-1 5V Supply |
DEV BOARD, CORTEX-M7 DISCOVERY | element14 |
Dev Board, Cortex-M7 Discovery | Newark Electronics |
ST Discovery Kit STM32 Development Board | Distrelec |
Evaluation Board for the STM32F746 Microcontroller w/ ARM« Cortex«-M7 core | Future Electronics |
ST STM32F746G-DISCO Discovery Board STM32F7 with Onboard STM32F746G | Rapid Electronics |
Discovery kit with STM32F746NG MCU | Micros |
STM32F746NGH6 Microcontroller Discovery kit | Avnet America |
Where can I find additional details, specifications and documents for a STM32F746G-DISCO?
Additional datasheets, footprints and schematics for STM32F746G-DISCO are listed on our Part Details page. You can also find images and similar parts to STM32F746G-DISCO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F746G-DISCO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F746G-DISCO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F746G-DISCO fall under?
The STM32F746G-DISCO is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM32F746G-DISCO when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F746G-DISCO you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F746G-DISCO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32F746G-DISCO have stock available?
Authorised distributors including Chip One Stop, element14, Newark Electronics, Farnell and Distrelec have stock available or on a lead time for STM32F746G-DISCO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F746G-DISCO often in real-time on the comparison pages.
What if I can't find stock of STM32F746G-DISCO?
You can fill out our help required form which you can use to request a quote for STM32F746G-DISCO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.