STM32F205RGY6TR STM32 32-bit Arm Cortex MCUs by STMicroelectronics

High-performance Arm Cortex-M3 MCU with 1 Mbyte of Flash memory, 120 MHz CPU, ART Accelerator

Status: Active
Series: STM32F205RG
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The STM32F20x family is based on the high-performance Arm ® Cortex ® -M3 32-bit RISC core operating at a frequency of up to 120 MHz. The family incorporates high-speed embedded memories (Flash memory up to 1 Mbyte, up to 128 Kbytes of system SRAM), up to 4 Kbytes of backup SRAM, and an extensive range of enhanced I/Os and peripherals connected to two APB buses, three AHB buses and a 32-bit multi-AHB bus matrix. The devices also feature an adaptive real-time memory accelerator (ART Accelerator™) that allows to achieve a performance equivalent to 0 wait state program execution from Flash memory at a CPU frequency up to 120 MHz. This performance has been validated using the CoreMark ® benchmark. All devices offer three 12-bit ADCs, two DACs, a low-power RTC, twelve general-purpose 16-bit timers including two PWM timers for motor control, two general-purpose 32-bit timers. a true number random generator (RNG). They also feature standard and advanced communication interfaces. New advanced peripherals include an SDIO, an enhanced flexible static memory control (FSMC) interface (for devices offered in packages of 100 pins and more), and a camera interface for CMOS sensors. The devices also feature standard peripherals.

Where to Buy

Prices starting from US$6.92

Distributor Stock
Logo for Farnell
Farnell
from US$7.19
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$7.67
6,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$6.92
-
Buy Now
Logo for element14
element14
from US$9.72
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Core: Arm® 32-bit Cortex®-M3 CPU (120 MHz max) with Adaptive real-time accelerator (ART Accelerator™) allowing 0-wait state execution performance from Flash memory, MPU, 150 DMIPS/1.25 DMIPS/MHz (Dhrystone 2.1)
Memories Up to 1 Mbyte of Flash memory 512 bytes of OTP memory Up to 128 + 4 Kbytes of SRAM Flexible static memory controller that supports Compact Flash, SRAM, PSRAM, NOR and NAND memories LCD parallel interface, 8080/6800 modes
Up to 1 Mbyte of Flash memory
512 bytes of OTP memory
Up to 128 + 4 Kbytes of SRAM
Flexible static memory controller that supports Compact Flash, SRAM, PSRAM, NOR and NAND memories
LCD parallel interface, 8080/6800 modes
Clock, reset and supply management From 1.8 to 3.6 V application supply + I/Os POR, PDR, PVD and BOR 4 to 26 MHz crystal oscillator Internal 16 MHz factory-trimmed RC 32 kHz oscillator for RTC with calibration Internal 32 kHz RC with calibration
From 1.8 to 3.6 V application supply + I/Os
POR, PDR, PVD and BOR
4 to 26 MHz crystal oscillator
Internal 16 MHz factory-trimmed RC
32 kHz oscillator for RTC with calibration
Internal 32 kHz RC with calibration
Low-power modes Sleep, Stop and Standby modes VBAT supply for RTC, 20 × 32 bit backup registers, and optional 4 Kbytes backup SRAM
Sleep, Stop and Standby modes
VBAT supply for RTC, 20 × 32 bit backup registers, and optional 4 Kbytes backup SRAM
3 × 12-bit, 0.5 µs ADCs with up to 24 channels and up to 6 MSPS in triple interleaved mode
2 × 12-bit D/A converters
General-purpose DMA: 16-stream controller with centralized FIFOs and burst support
Up to 17 timers Up to twelve 16-bit and two 32-bit timers, up to 120 MHz, each with up to four IC/OC/PWM or pulse counter and quadrature (incremental) encoder input
Up to twelve 16-bit and two 32-bit timers, up to 120 MHz, each with up to four IC/OC/PWM or pulse counter and quadrature (incremental) encoder input
Debug mode: Serial wire debug (SWD), JTAG, and Cortex®-M3 Embedded Trace Macrocell™
Up to 140 I/O ports with interrupt capability: Up to 136 fast I/Os up to 60 MHz Up to 138 5 V-tolerant I/Os
Up to 136 fast I/Os up to 60 MHz
Up to 138 5 V-tolerant I/Os
Up to 15 communication interfaces Up to three I2C interfaces (SMBus/PMBus) Up to four USARTs and two UARTs (7.5 Mbit/s, ISO 7816 interface, LIN, IrDA, modem control) Up to three SPIs (30 Mbit/s), two with muxed I2S to achieve audio class accuracy via audio PLL or external PLL 2 × CAN interfaces (2.0B Active) SDIO interface
Up to three I2C interfaces (SMBus/PMBus)
Up to four USARTs and two UARTs (7.5 Mbit/s, ISO 7816 interface, LIN, IrDA, modem control)
Up to three SPIs (30 Mbit/s), two with muxed I2S to achieve audio class accuracy via audio PLL or external PLL
2 × CAN interfaces (2.0B Active)
SDIO interface
Advanced connectivity USB 2.0 full-speed device/host/OTG controller with on-chip PHY USB 2.0 high-speed/full-speed device/host/OTG controller with dedicated DMA, on-chip full-speed PHY and ULPI 10/100 Ethernet MAC with dedicated DMA: supports IEEE 1588v2 hardware, MII/RMII
USB 2.0 full-speed device/host/OTG controller with on-chip PHY
USB 2.0 high-speed/full-speed device/host/OTG controller with dedicated DMA, on-chip full-speed PHY and ULPI
10/100 Ethernet MAC with dedicated DMA: supports IEEE 1588v2 hardware, MII/RMII
8- to 14-bit parallel camera interface (48 Mbyte/s max.)
CRC calculation unit
96-bit unique ID

Alternative Descriptions

MCU 32-bit STM32F ARM Cortex M3 RISC 1024KB Flash 2.5V/3.3V 66-Pin WLCSP T/R | Avnet America
STM32F Series 1 MB Flash 132 KB SRAM SMT 32-Bit Microcontroller - WLCSP-64 | Future Electronics
MCU, 32BIT, CORTEX-M3, 120MHZ, WLCSP-66 | Farnell
Stm32F |Stmicroelectronics STM32F205RGY6TR | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STM32F205RGY6TR?

Additional datasheets, footprints and schematics for STM32F205RGY6TR are listed on our Part Details page. You can also find images and similar parts to STM32F205RGY6TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STM32F205RGY6TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F205RGY6TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STM32F205RGY6TR fall under?

The STM32F205RGY6TR is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 High Performance MCUs > STM32F2 Series > STM32F2x5.

Can I view similar or alternative parts?

You can view similar parts to STM32F205RGY6TR when available in the STM32F2x5 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F205RGY6TR you can contact the distributor directly for product support, shipping queries etc.

Is the STM32F205RGY6TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STM32F205RGY6TR have stock available?

Authorised distributors including Avnet America, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for STM32F205RGY6TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STM32F205RGY6TR often in real-time on the comparison pages.

What if I can't find stock of STM32F205RGY6TR?

You can fill out our help required form which you can use to request a quote for STM32F205RGY6TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay