Status: | Unknown |
---|---|
Series: | STM32 Family STM32F1 Series Microcontrollers |
RoHS: | Unknown |
Product Range | STM32 Family STM32F1 Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
No. of Bits | 32bit |
CPU Speed | 36MHz |
Program Memory Size | 32KB, 32KB |
RAM Memory Size | 6KB |
No. of Pins | 36Pins |
MCU Case Style | VFQFPN |
No. of I/O's | 26I/O's |
Embedded Interface Type | I2C SPI USART |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
MCU Family | STM32 |
MCU Series | STM32F1 |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Clock Frequency | 36MHz |
Controller Family/Series | STM32 |
Flash Memory Size | 32KB |
IC Generic Number | 32F101T6 |
MPU Core Size | 32bit |
Memory Type | Flash |
No. of ADC Inputs | 10 |
No. of PWM Channels | 8 |
No. of Timers | 2 |
Number of bits In Timer | 16 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC RTC |
Serial Comms | 1xSPI 1xI2C 2xUSART - (IrDa ISO7816) |
Supply Voltage Range | 2V to 3.6V |
STM32F101T6U6A MCU 32-bit ARM Cortex M3 | RS |
MCU, 32BIT, CORTEX-M3, 36MHZ, VFQFPN-36 | element14 |
Where can I find additional details, specifications and documents for a STM32F101T6U6?
Additional datasheets, footprints and schematics for STM32F101T6U6 are listed on our Part Details page. You can also find images and similar parts to STM32F101T6U6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F101T6U6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F101T6U6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F101T6U6 fall under?
The STM32F101T6U6 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to STM32F101T6U6 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F101T6U6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F101T6U6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32F101T6U6 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for STM32F101T6U6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F101T6U6 often in real-time on the comparison pages.
What if I can't find stock of STM32F101T6U6?
You can fill out our help required form which you can use to request a quote for STM32F101T6U6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.