Status: | Active |
---|---|
Series: | STM32F100VC |
RoHS: | Compliant |
Prices starting from US$2.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.24
|
No stock
|
Buy Now | |
Future Electronics
from US$4.13
|
20,880
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
4,495
in stock
|
Buy Now | |
element14
from US$4.90
|
3,616
in stock
|
Buy Now | |
Farnell
from US$4.45
|
3,369
in stock
|
Buy Now | |
Chip One Stop
from US$3.87
|
540
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,170
in stock
|
Buy Now | |
Avnet Silica
-
|
450
in stock
|
Buy Now | |
Avnet America
from US$4.10
|
-
|
Buy Now | |
Schukat Electronic
from US$4.13
|
-
|
Buy Now |
Core: Arm® 32-bit Cortex®-M3 CPU 24 MHz maximum frequency, 1.25 DMIPS /MHz (Dhrystone 2.1) performance Single-cycle multiplication and hardware division |
24 MHz maximum frequency, 1.25 DMIPS /MHz (Dhrystone 2.1) performance |
Single-cycle multiplication and hardware division |
Memories 256 to 512 Kbytes of Flash memory 24 to 32 Kbytes of SRAM Flexible static memory controller with 4 Chip Selects. Supports SRAM, PSRAM and NOR memories LCD parallel interface, 8080/6800 modes |
256 to 512 Kbytes of Flash memory |
24 to 32 Kbytes of SRAM |
Flexible static memory controller with 4 Chip Selects. Supports SRAM, PSRAM and NOR memories |
LCD parallel interface, 8080/6800 modes |
Clock, reset and supply management 2.0 to 3.6 V application supply and I/Os POR, PDR and programmable voltage detector (PVD) 4-to-24 MHz crystal oscillator Internal 8 MHz factory-trimmed RC Internal 40 kHz RC PLL for CPU clock 32 kHz oscillator for RTC with calibration |
2.0 to 3.6 V application supply and I/Os |
POR, PDR and programmable voltage detector (PVD) |
4-to-24 MHz crystal oscillator |
Internal 8 MHz factory-trimmed RC |
Internal 40 kHz RC |
PLL for CPU clock |
32 kHz oscillator for RTC with calibration |
Low power Sleep, Stop and Standby modes VBAT supply for RTC and backup registers |
Sleep, Stop and Standby modes |
VBAT supply for RTC and backup registers |
Serial wire debug (SWD) and JTAG I/F |
DMA 12-channel DMA controller Peripherals supported: timers, ADC, SPIs, I2Cs, USARTs and DACs |
12-channel DMA controller |
Peripherals supported: timers, ADC, SPIs, I2Cs, USARTs and DACs |
1 × 12-bit, 1.2 μs A/D converter (up to 16 ch.) Conversion range: 0 to 3.6 V Temperature sensor |
Conversion range: 0 to 3.6 V |
Temperature sensor |
2 × 12-bit D/A converters |
Up to 112 fast I/O ports 51/80/112 I/Os, all mappable on 16 external interrupt vectors and almost all 5 V-tolerant |
51/80/112 I/Os, all mappable on 16 external interrupt vectors and almost all 5 V-tolerant |
Up to 16 timers Up to seven 16-bit timers, each with up to 4 IC/OC/PWM or pulse counter One 16-bit, 6-channel advanced-control timer: up to 6 channels for PWM output, dead time generation and emergency stop One 16-bit timer, with 2 IC/OC, 1 OCN/PWM, dead-time generation and emergency stop Two 16-bit timers, each with IC/OC/OCN/PWM, dead-time generation and emergency stop Two watchdog timers SysTick timer: 24-bit downcounter Two 16-bit basic timers to drive the DAC |
Up to seven 16-bit timers, each with up to 4 IC/OC/PWM or pulse counter |
One 16-bit, 6-channel advanced-control timer: up to 6 channels for PWM output, dead time generation and emergency stop |
One 16-bit timer, with 2 IC/OC, 1 OCN/PWM, dead-time generation and emergency stop |
Two 16-bit timers, each with IC/OC/OCN/PWM, dead-time generation and emergency stop |
Two watchdog timers |
SysTick timer: 24-bit downcounter |
Two 16-bit basic timers to drive the DAC |
Up to 11 communications interfaces Up to two I2C interfaces (SMBus/PMBus) Up to 3 USARTs (ISO 7816 interface, LIN, IrDA capability, modem control) Up to 2 UARTs Up to 3 SPIs (12 Mbit/s) Consumer electronics control (CEC) I/F |
Up to two I2C interfaces (SMBus/PMBus) |
Up to 3 USARTs (ISO 7816 interface, LIN, IrDA capability, modem control) |
Up to 2 UARTs |
Up to 3 SPIs (12 Mbit/s) |
Consumer electronics control (CEC) I/F |
CRC calculation unit, 96-bit unique ID |
Product Specifications |
---|
DS5944 High-density value line, advanced Arm®-based 32-bit MCU with 256 to 512 KB Flash, 16 timers, ADC, DAC & 11 comm interfaces |
User Manuals |
---|
UM1561 STEVAL-ISV003V1: firmware user manual |
Reference Manuals |
---|
RM0041 STM32F100xx advanced ARM®-based 32-bit MCUs |
Programming Manuals |
---|
PM0063 STM32F100xx value line Flash programming |
PM0056 STM32F10xxx/20xxx/21xxx/L1xxxx Cortex®-M3 programming manual |
Errata Sheets |
---|
ES0136 STM32F100xC, STM32F100xD and STM32F100xE high-density value line device limitations |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 Development Boards Portfolio |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Product Certifications |
---|
STM32 CAN conformance test authentication sheet |
VDE Certification for STM32 Class B |
STM32F Series 256 KB Flash 24 KB RAM 32-Bit ARM Based Microcontroller - LQFP-100 | Future Electronics |
Mcu, 32Bit, Cortex-M3, 24Mhz, Lqfp-100 | Newark Electronics |
MCU, 32BIT, CORTEX-M3, 24MHZ, LQFP-100 | element14 |
MCU 32-Bit ARM Cortex M3 256KB Flash | RS |
MCU 32-bit STM32F ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V 100-Pin LQFP Tray | Avnet America |
MC 32bit 2V 256kB Flash 24MHz LQFP100 | Schukat Electronic |
Where can I find additional details, specifications and documents for a STM32F100VCT6B?
Additional datasheets, footprints and schematics for STM32F100VCT6B are listed on our Part Details page. You can also find images and similar parts to STM32F100VCT6B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F100VCT6B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F100VCT6B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F100VCT6B fall under?
The STM32F100VCT6B is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Mainstream MCUs > STM32F1 Series > STM32F100 Value Line.
Can I view similar or alternative parts?
You can view similar parts to STM32F100VCT6B when available in the STM32F100 Value Line range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F100VCT6B you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F100VCT6B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32F100VCT6B have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for STM32F100VCT6B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F100VCT6B often in real-time on the comparison pages.
What if I can't find stock of STM32F100VCT6B?
You can fill out our help required form which you can use to request a quote for STM32F100VCT6B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.