Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F0xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Core Number | STM32F030R8 |
Kit Contents | Dev Board STM32F030R8 Additional Board for Prototyping & Probing |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Discovery Kit for STM32F030 Line On-board ST-LINK/V2 Extension Header USB/5V External Power |
STM32F030 Family Microcontroller Discovery Kit | Avnet America |
EVAL BRD, F0, STM32F0308, DISCOVERY | element14 |
Eval Brd, F0, Stm32F0308, Discovery | Newark Electronics |
Where can I find additional details, specifications and documents for a STM32F0308-DISCO?
Additional datasheets, footprints and schematics for STM32F0308-DISCO are listed on our Part Details page. You can also find images and similar parts to STM32F0308-DISCO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F0308-DISCO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F0308-DISCO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F0308-DISCO fall under?
The STM32F0308-DISCO is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM32F0308-DISCO when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F0308-DISCO you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F0308-DISCO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32F0308-DISCO have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for STM32F0308-DISCO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F0308-DISCO often in real-time on the comparison pages.
What if I can't find stock of STM32F0308-DISCO?
You can fill out our help required form which you can use to request a quote for STM32F0308-DISCO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.