Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F20x |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32F207IG |
Kit Contents | Starter Kit STM32F207IG |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | µVision4 IDE/Debugger for Application Programming & Debugging ARM C/C++ Compiler 120MHz MCU |
STM32F2 Series Microcontroller Starter Kit | Avnet America |
Where can I find additional details, specifications and documents for a STM3220G-SK/KEI?
Additional datasheets, footprints and schematics for STM3220G-SK/KEI are listed on our Part Details page. You can also find images and similar parts to STM3220G-SK/KEI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM3220G-SK/KEI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM3220G-SK/KEI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM3220G-SK/KEI fall under?
The STM3220G-SK/KEI is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM3220G-SK/KEI when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM3220G-SK/KEI you can contact the distributor directly for product support, shipping queries etc.
Is the STM3220G-SK/KEI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM3220G-SK/KEI have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for STM3220G-SK/KEI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM3220G-SK/KEI often in real-time on the comparison pages.
What if I can't find stock of STM3220G-SK/KEI?
You can fill out our help required form which you can use to request a quote for STM3220G-SK/KEI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.