Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F1xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32 |
Kit Contents | EvoPrimer Base STM3210CPRIM-D Target Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Ergonomic Design MEMs Based Controls Micro SD Card Connector |
Kit Features | STM32F Connectivity Line EvoPrimer has 256KB Flash Mini-USB OTG Connector |
Type | Evaluation Kit |
EvoPrimer Platform w/ STM32F107VC (256KB Flash) MCU Target Board | Future Electronics |
Evaluation Board For Raisonance STM32 Primers For Fun, Easy Evaluation And Development With STM32 | Avnet America |
Where can I find additional details, specifications and documents for a STM3210CPRIMER?
Additional datasheets, footprints and schematics for STM3210CPRIMER are listed on our Part Details page. You can also find images and similar parts to STM3210CPRIMER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM3210CPRIMER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM3210CPRIMER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM3210CPRIMER fall under?
The STM3210CPRIMER is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STM3210CPRIMER when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM3210CPRIMER you can contact the distributor directly for product support, shipping queries etc.
Is the STM3210CPRIMER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM3210CPRIMER have stock available?
Authorised distributors including Future Electronics and Avnet America have stock available or on a lead time for STM3210CPRIMER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM3210CPRIMER often in real-time on the comparison pages.
What if I can't find stock of STM3210CPRIMER?
You can fill out our help required form which you can use to request a quote for STM3210CPRIMER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.