Status: | Active |
---|---|
Series: | STM1831 |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
13,549
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
13,549
in stock
|
Buy Now | |
element14
from US$0.54
|
13,549
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Voltage monitored on separate sense input VSEN |
Factory-trimmed voltage thresholds in 100 mV increments from 1.6 V to 5.7 V |
±2% voltage threshold accuracy |
Operating voltage 1.6 V to 6.0 V |
Open drain output |
Low supply current of 0.8 μA (typ.) |
Time delay programmable by external capacitor |
Power supply transient immunity |
Available in SOT23-5 package |
Operating temperature –40 to 85 °C |
Product Specifications |
---|
DS7019 Voltage detector with sense input and external delay capacitor |
Technical Notes & Articles |
---|
TN0941 Reset and supervisor ICs: frequently asked questions (FAQ) |
Voltage Detector, 6V, Sot-23-5 | Newark Electronics |
VOLTAGE DETECTOR, 6V, SOT-23-5 | element14 |
Processor Supervisor 2.4V 5-Pin SOT-23 T/R | Avnet Silica |
STM1831 Series 2.4 V 35 mA Open Drain Output Voltage Detector - SOT23-5 | Future Electronics |
Where can I find additional details, specifications and documents for a STM1831L24WY6F?
Additional datasheets, footprints and schematics for STM1831L24WY6F are listed on our Part Details page. You can also find images and similar parts to STM1831L24WY6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM1831L24WY6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM1831L24WY6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM1831L24WY6F fall under?
The STM1831L24WY6F is listed under Reset and Supervisor ICs > Resets and Voltage Detectors.
Can I view similar or alternative parts?
You can view similar parts to STM1831L24WY6F when available in the Resets and Voltage Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM1831L24WY6F you can contact the distributor directly for product support, shipping queries etc.
Is the STM1831L24WY6F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM1831L24WY6F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STM1831L24WY6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM1831L24WY6F often in real-time on the comparison pages.
What if I can't find stock of STM1831L24WY6F?
You can fill out our help required form which you can use to request a quote for STM1831L24WY6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.