Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 18A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.02ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4.5V |
Power Dissipation Pd | 72W |
Transistor Case Style | PowerFLAT |
No. of Pins | 5Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Lv Mosfet Trench |Stmicroelectronics STL45N10F7AG | Newark Electronics |
Transistor MOSFET N-CH 100V 18A 8-Pin PowerFLAT T/R | Avnet America |
MOSFET, N-CH, 100V, 18A, POWERFLAT-5 | element14 |
Where can I find additional details, specifications and documents for a STL45N10F7AG?
Additional datasheets, footprints and schematics for STL45N10F7AG are listed on our Part Details page. You can also find images and similar parts to STL45N10F7AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STL45N10F7AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STL45N10F7AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STL45N10F7AG fall under?
The STL45N10F7AG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STL45N10F7AG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STL45N10F7AG you can contact the distributor directly for product support, shipping queries etc.
Is the STL45N10F7AG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STL45N10F7AG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for STL45N10F7AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STL45N10F7AG often in real-time on the comparison pages.
What if I can't find stock of STL45N10F7AG?
You can fill out our help required form which you can use to request a quote for STL45N10F7AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.