Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 9A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.015ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 50W |
Transistor Case Style | PowerFLAT |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Trans MOSFET N-CH 30V 9A 8-Pin Power Flat T/R | Avnet Silica |
N-Channel Stripfet 12 V To 30 V Rohs Compliant: Yes |Stmicroelectronics STL10N3LLH5 | Newark Electronics |
N-Channel 30 V 11.7 mOhm 11 A STripFETÔ V Power Mosfet- PowerFlat | Future Electronics |
MOSFET, N CH, 30V, 0R015, 9A, POWERFLAT | element14 |
MOSFET, N-CH, 30V, 9A, POWERFLAT | Farnell |
Where can I find additional details, specifications and documents for a STL10N3LLH5?
Additional datasheets, footprints and schematics for STL10N3LLH5 are listed on our Part Details page. You can also find images and similar parts to STL10N3LLH5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STL10N3LLH5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STL10N3LLH5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STL10N3LLH5 fall under?
The STL10N3LLH5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STL10N3LLH5 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STL10N3LLH5 you can contact the distributor directly for product support, shipping queries etc.
Is the STL10N3LLH5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STL10N3LLH5 have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for STL10N3LLH5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STL10N3LLH5 often in real-time on the comparison pages.
What if I can't find stock of STL10N3LLH5?
You can fill out our help required form which you can use to request a quote for STL10N3LLH5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.