Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 26V |
Clamping Voltage Vc Max | 45V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.9V |
Breakdown Voltage Max | 31.9V |
Peak Pulse Power Dissipation | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Breakdown Voltage Range | 28.9V to 31.9V |
Diode Configuration | Single |
Peak Pulse Current Ippm | 500A |
Transient Voltage Suppressor, Unidirectional, 26V standoff, 500A, DO-214 | Avnet America |
DIODE, TVS, UN, 26V, 450W, 500A, SMC | Farnell |
Transient Voltage Suppressor, Tvs, Transil Stiec45 Series, Unidirectional, 26 V, Do-214Ab, 2 |Stmicroelectronics STIEC45-26AS | Newark Electronics |
Where can I find additional details, specifications and documents for a STIEC45-26AS?
Additional datasheets, footprints and schematics for STIEC45-26AS are listed on our Part Details page. You can also find images and similar parts to STIEC45-26AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STIEC45-26AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STIEC45-26AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STIEC45-26AS fall under?
The STIEC45-26AS is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to STIEC45-26AS when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STIEC45-26AS you can contact the distributor directly for product support, shipping queries etc.
Is the STIEC45-26AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STIEC45-26AS have stock available?
Authorised distributors including Avnet America, Farnell, Newark Electronics, EBV Elektronik and Avnet Silica have stock available or on a lead time for STIEC45-26AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STIEC45-26AS often in real-time on the comparison pages.
What if I can't find stock of STIEC45-26AS?
You can fill out our help required form which you can use to request a quote for STIEC45-26AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.