Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 16A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.5V |
Power Dissipation Pd | 35W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Ic Continuous a Max | 9A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 32W |
Pulsed Current Icm | 40A |
Rise Time | 7ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 600V |
Transistor: IGBT | Transfer Multisort Elektronik |
IGBT, N 600V 9A TO-220FP | element14 |
600V 16A 32W TO220-Fullpak | Schukat Electronic |
Igbt |Stmicroelectronics STGF19NC60HD | Newark Electronics |
Where can I find additional details, specifications and documents for a STGF19NC60HD?
Additional datasheets, footprints and schematics for STGF19NC60HD are listed on our Part Details page. You can also find images and similar parts to STGF19NC60HD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGF19NC60HD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGF19NC60HD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGF19NC60HD fall under?
The STGF19NC60HD is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGF19NC60HD when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGF19NC60HD you can contact the distributor directly for product support, shipping queries etc.
Is the STGF19NC60HD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGF19NC60HD have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Schukat Electronic, Farnell and Newark Electronics have stock available or on a lead time for STGF19NC60HD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGF19NC60HD often in real-time on the comparison pages.
What if I can't find stock of STGF19NC60HD?
You can fill out our help required form which you can use to request a quote for STGF19NC60HD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.