Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$34.84
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$32.69
|
139
in stock
|
Buy Now | |
element14
from US$36.82
|
117
in stock
|
Buy Now | |
Farnell
from US$34.55
|
117
in stock
|
Buy Now | |
Future Electronics
from US$28.23
|
83
in stock
|
Buy Now | |
Distrelec
from US$46.20
|
23
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | STM32L476 LSM6DSM LSM303AGR LPS22HB BlueNRG-MS |
Kit Application Type | Sensor |
Application Sub Type | SensorTile Reference Design |
Core Architecture | ARM STM32 |
Core Sub-Architecture | Cortex-M4F STM32 |
Silicon Family Name | - |
Kit Contents | Ref Design Board STM32L476 LSM6DSM LSM303AGR LPS22HB BlueNRG-MS |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Reference Design Board, Arm Cortex-M4F | Newark Electronics |
REFERENCE DESIGN BRD, CONNECTABLE NODE | element14 |
STEVAL-STLKT01V1 SensorTile Connectable Sensor Node Evalaution Board | Future Electronics |
ST SensorTile Reference Design Add-On for Evaluation Boards | Distrelec |
SensorTile Conn.Sensor Node Solder Board | RS |
SensorTile Connectable Sensor Node Solder Only Reference Design Board | Avnet Silica |
Where can I find additional details, specifications and documents for a STEVAL-STLCS02V1?
Additional datasheets, footprints and schematics for STEVAL-STLCS02V1 are listed on our Part Details page. You can also find images and similar parts to STEVAL-STLCS02V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-STLCS02V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-STLCS02V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-STLCS02V1 fall under?
The STEVAL-STLCS02V1 is listed under Development Boards Evaluation Tools > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-STLCS02V1 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-STLCS02V1 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-STLCS02V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-STLCS02V1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Distrelec have stock available or on a lead time for STEVAL-STLCS02V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-STLCS02V1 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-STLCS02V1?
You can fill out our help required form which you can use to request a quote for STEVAL-STLCS02V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.