Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | STWBC-WA |
Kit Application Type | Wireless - Battery Charger |
Application Sub Type | Wireless Power Transmitter |
Kit Contents | Wireless Power Transmitter STWBC-WA Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Wearable Wireless Power Transmitter | RS |
Eval Board, Wireless Power Transmitter | Newark Electronics |
EVAL BOARD, WIRELESS POWER TRANSMITTER | element14 |
Eval kit, Wearable wireless power system based on STWBC-WA | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-ISB038V1T?
Additional datasheets, footprints and schematics for STEVAL-ISB038V1T are listed on our Part Details page. You can also find images and similar parts to STEVAL-ISB038V1T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-ISB038V1T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-ISB038V1T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-ISB038V1T fall under?
The STEVAL-ISB038V1T is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-ISB038V1T when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-ISB038V1T you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-ISB038V1T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-ISB038V1T have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STEVAL-ISB038V1T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-ISB038V1T often in real-time on the comparison pages.
What if I can't find stock of STEVAL-ISB038V1T?
You can fill out our help required form which you can use to request a quote for STEVAL-ISB038V1T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.