Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Battery Charger |
Silicon Core Number | L6924D |
Silicon Manufacturer | STMicroelectronics |
Kit Contents | Demonstration Board L6924D Microcontroller Firmware User Guide |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Can be used both in USB Mode and Adapter Mode Uses LEDs to Indicate the Charging Condition Status |
Low-Cost Li-Ion Battery Charger Demonstration Board Based On The ST7260 And L6924D | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-ISB005V1?
Additional datasheets, footprints and schematics for STEVAL-ISB005V1 are listed on our Part Details page. You can also find images and similar parts to STEVAL-ISB005V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-ISB005V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-ISB005V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-ISB005V1 fall under?
The STEVAL-ISB005V1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-ISB005V1 when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-ISB005V1 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-ISB005V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-ISB005V1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for STEVAL-ISB005V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-ISB005V1 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-ISB005V1?
You can fill out our help required form which you can use to request a quote for STEVAL-ISB005V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.