Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | - |
Kit Application Type | - |
Application Sub Type | - |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Eval Board STP08DP05 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Core Chip | STP08DP05 STP16DP05 |
Development Tool Type | Evaluation Board |
Dimming Control Type | PWM |
Input Voltage Max | 32V |
Input Voltage Min | 7V |
Kit Features | Brightness Regulation Error Detection on Outputs PC Graphic User Interface for Error Detection |
No. of Outputs | 8Outputs |
Output Current | 100mA |
Supported Devices | STP08DP05 |
Type | LED Driver |
STP08DP05, HB LED DRIVER, DEMO BOARD | element14 |
Demonstration Board Based On The STP08DP05 | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-ILL002V3?
Additional datasheets, footprints and schematics for STEVAL-ILL002V3 are listed on our Part Details page. You can also find images and similar parts to STEVAL-ILL002V3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-ILL002V3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-ILL002V3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-ILL002V3 fall under?
The STEVAL-ILL002V3 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-ILL002V3 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-ILL002V3 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-ILL002V3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-ILL002V3 have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for STEVAL-ILL002V3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-ILL002V3 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-ILL002V3?
You can fill out our help required form which you can use to request a quote for STEVAL-ILL002V3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.