Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | L6360 |
Kit Application Type | Interface |
Application Sub Type | Transceiver |
Kit Contents | Demo Board L6360 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Supports COM1 2 3 Mode IO-Link Digital Input Fast Mode I2C Dual LED Sequence Generator & Driver |
EVAL BOARD | Future Electronics |
L6360 IO-Link Transceiver Demonstration Board | Avnet America |
IO LINK, TRANSCEIVER, DEV BOARD | element14 |
Demo Board, Dual I/O Interface | Newark Electronics |
Where can I find additional details, specifications and documents for a STEVAL-IFP016V2?
Additional datasheets, footprints and schematics for STEVAL-IFP016V2 are listed on our Part Details page. You can also find images and similar parts to STEVAL-IFP016V2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-IFP016V2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-IFP016V2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-IFP016V2 fall under?
The STEVAL-IFP016V2 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-IFP016V2 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-IFP016V2 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-IFP016V2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-IFP016V2 have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for STEVAL-IFP016V2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-IFP016V2 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-IFP016V2?
You can fill out our help required form which you can use to request a quote for STEVAL-IFP016V2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.