Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | SPBTLE-1S |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth |
Kit Contents | Evaluation Board SPBTLE-1S |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Bluetooth« SMART Evaluation Board With The SPBTLE-1S Certified Module | Future Electronics |
EVALUATION BOARD, BLUETOOTH, V4.2 | element14 |
Eval Board, Bluetooth Low Energy, Soc | Newark Electronics |
SPBTLE-1S Bluetooth Low Energy System On Chip Evaluation Platform | Avnet Silica |
Where can I find additional details, specifications and documents for a STEVAL-IDB007V1M?
Additional datasheets, footprints and schematics for STEVAL-IDB007V1M are listed on our Part Details page. You can also find images and similar parts to STEVAL-IDB007V1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-IDB007V1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-IDB007V1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-IDB007V1M fall under?
The STEVAL-IDB007V1M is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-IDB007V1M when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-IDB007V1M you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-IDB007V1M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-IDB007V1M have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for STEVAL-IDB007V1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-IDB007V1M often in real-time on the comparison pages.
What if I can't find stock of STEVAL-IDB007V1M?
You can fill out our help required form which you can use to request a quote for STEVAL-IDB007V1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.