Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | STM8L101xx |
Kit Application Type | Display |
Application Sub Type | LCD Display |
Kit Contents | Demo Board STEVAL-IAS003V1 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Core Architecture | Display |
Core Sub-Architecture | LCD Display |
Development Tool Type | Demonstration Board |
Features | 3digit LCD Glass Driven by Software CR1220 Battery Operated Minimum External Components |
Kit Features | STM8L101xx MCU 3 digit LCD Glass Driven by Software 2 Buttons CR1220 Battery Operated |
Type | Demonstration Board |
STM8L101, COUNTER, LCD, DEMO BOARD | Farnell |
Counter With S8L101XX Low-Power Microcontroller And LCD | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-IAS003V1?
Additional datasheets, footprints and schematics for STEVAL-IAS003V1 are listed on our Part Details page. You can also find images and similar parts to STEVAL-IAS003V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-IAS003V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-IAS003V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-IAS003V1 fall under?
The STEVAL-IAS003V1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-IAS003V1 when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-IAS003V1 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-IAS003V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-IAS003V1 have stock available?
Authorised distributors including Farnell, Avnet America and Avnet Silica have stock available or on a lead time for STEVAL-IAS003V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-IAS003V1 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-IAS003V1?
You can fill out our help required form which you can use to request a quote for STEVAL-IAS003V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.