Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
5,926
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
237,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
5,926
in stock
|
Buy Now | |
element14
from US$0.84
|
5,926
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
3,336
in stock
|
Buy Now | |
Avnet Silica
-
|
110,000
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.5A |
Drain Source Voltage Vds | 800V |
On Resistance Rds(on) | 3ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 80W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 3A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 800V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
N-Channel 800 V 3.5 O 80 W Surface Mount SuperMESHÔ Power MosFet - TO-252 | Future Electronics |
Mosfet, N Channel, 800V, 3A, Dpak | Newark Electronics |
MOSFET, N CH, 800V, 3A, DPAK | Farnell |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 800V 3A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STD4NK80ZT4?
Additional datasheets, footprints and schematics for STD4NK80ZT4 are listed on our Part Details page. You can also find images and similar parts to STD4NK80ZT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD4NK80ZT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD4NK80ZT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD4NK80ZT4 fall under?
The STD4NK80ZT4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD4NK80ZT4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD4NK80ZT4 you can contact the distributor directly for product support, shipping queries etc.
Is the STD4NK80ZT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD4NK80ZT4 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, element14 and Transfer Multisort Elektronik have stock available or on a lead time for STD4NK80ZT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD4NK80ZT4 often in real-time on the comparison pages.
What if I can't find stock of STD4NK80ZT4?
You can fill out our help required form which you can use to request a quote for STD4NK80ZT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.