STD3NK50ZT4 Semiconductors - Discretes by STMicroelectronics

LQFP 100 14x14x1.4 1 / Tape&Reel 13"

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for RS
RS
from US$0.62
3,750
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.46
12,500
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
5,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.59
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.51
-
Buy Now
Logo for Farnell
Farnell
from US$0.48
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Alternative Descriptions

N-Channel 500 V 3.3 Ohm Zener-Protected SuperMESH Power MosFet - TO-252 | Future Electronics
MOSFET N-Ch 500V 2.3A SuperMESH DPAK | RS
Trans MOSFET N-CH 500V 2.3A 3-Pin(2+Tab) DPAK T/R | Avnet Silica
Mosfet, N To-252 | Newark Electronics
MOSFET, N TO-252 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STD3NK50ZT4?

Additional datasheets, footprints and schematics for STD3NK50ZT4 are listed on our Part Details page. You can also find images and similar parts to STD3NK50ZT4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STD3NK50ZT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD3NK50ZT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STD3NK50ZT4 fall under?

The STD3NK50ZT4 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.

Can I view similar or alternative parts?

You can view similar parts to STD3NK50ZT4 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STD3NK50ZT4 you can contact the distributor directly for product support, shipping queries etc.

Is the STD3NK50ZT4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STD3NK50ZT4 have stock available?

Authorised distributors including Future Electronics, RS, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for STD3NK50ZT4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STD3NK50ZT4 often in real-time on the comparison pages.

What if I can't find stock of STD3NK50ZT4?

You can fill out our help required form which you can use to request a quote for STD3NK50ZT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay