Status: | Unknown |
---|---|
Series: | STD Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
2,100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
2,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
2,100
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
900
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
element14
from US$2.32
|
-
|
Buy Now |
Marker Type | Snap On Pre Printed |
---|---|
Legend | - (Minus) |
Legend Colour | Black |
Marker Colour | White |
Marker Dimensions | - |
Cable Diameter Max | 6mm |
Cable Diameter Min | 4.5mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | STD Series |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Max | 125°C |
Std12W-Minus |Raychem Te Connectivity STD12W-MINUS | Newark Electronics |
Wire Labels&Markers STD12W-MINUS | Rapid Electronics |
STD12W-MINUS | TTI Europe |
STD Series Individual Snap-on Marker Zero Halogen "-" Legend 4.5 to 6 mm Cable Diameter Polyoxymethylene Yellow Box | Avnet America |
Raychem | RS Americas |
CABLE MARKER, E, SIZE12, -, PK30 | element14 |
Where can I find additional details, specifications and documents for a STD12W-MINUS?
Additional datasheets, footprints and schematics for STD12W-MINUS are listed on our Part Details page. You can also find images and similar parts to STD12W-MINUS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD12W-MINUS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD12W-MINUS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD12W-MINUS fall under?
The STD12W-MINUS is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STD12W-MINUS when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD12W-MINUS you can contact the distributor directly for product support, shipping queries etc.
Is the STD12W-MINUS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD12W-MINUS have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TTI Europe and Avnet America have stock available or on a lead time for STD12W-MINUS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD12W-MINUS often in real-time on the comparison pages.
What if I can't find stock of STD12W-MINUS?
You can fill out our help required form which you can use to request a quote for STD12W-MINUS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.