Status: | Active |
---|---|
Series: | STBR6012 |
RoHS: | Compliant |
Prices starting from US$2.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.41
|
1,315
in stock
|
Buy Now | |
Newark Electronics
from US$3.90
|
1,315
in stock
|
Buy Now | |
element14
from US$2.45
|
1,315
in stock
|
Buy Now | |
Avnet Silica
-
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$2.51
|
-
|
Buy Now | |
Avnet America
from US$2.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultra-low conduction losses |
Ultra-low reverse losses |
High junction temperature capability |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS11911 High voltage rectifier for bridge applications |
Flyers |
---|
800 V and 1200 V Automotive-grade rectifiers for input bridge circuits |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Rectifier, Single, 60A, 1.2Kv, Do-247 | Newark Electronics |
RECTIFIER, SINGLE, 60A, 1.2KV, DO-247 | element14 |
STBR6012W Series 1200 V 60 A Flange Mount Bridge Applications Rectifier - DO-247 | Future Electronics |
Where can I find additional details, specifications and documents for a STBR6012W?
Additional datasheets, footprints and schematics for STBR6012W are listed on our Part Details page. You can also find images and similar parts to STBR6012W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STBR6012W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STBR6012W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STBR6012W fall under?
The STBR6012W is listed under Diodes and Rectifiers > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to STBR6012W when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STBR6012W you can contact the distributor directly for product support, shipping queries etc.
Is the STBR6012W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STBR6012W have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STBR6012W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STBR6012W often in real-time on the comparison pages.
What if I can't find stock of STBR6012W?
You can fill out our help required form which you can use to request a quote for STBR6012W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.