Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.18
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.95
|
4,332
in stock
|
Buy Now | |
element14
from US$1.43
|
4,332
in stock
|
Buy Now | |
Farnell
from US$1.44
|
4,332
in stock
|
Buy Now | |
RS
from US$2.23
|
1,934
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.58
|
883
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
Schukat Electronic
from US$0.72
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 37.5A |
Drain Source Voltage Vds | 75V |
On Resistance Rds(on) | 0.009ohm |
Rds(on) Test Voltage Vgs | 15V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 300W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 75A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Termination Type | Surface Mount Device |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 75V |
Voltage Vgs Max | 2.5V |
Voltage Vgs Rds on Measurement | 10V |
Mosfet Transistor, N Channel, 37.5 A, 75 V, 0.009 Ohm, 15 V, 2.5 V Rohs Compliant: Yes |Stmicroelectronics STB75NF75LT4 | Newark Electronics |
MOSFET, N CH, 75V, 75A, D2PAK | element14 |
MOSFET N-Channel 75V 75A D2PAK | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 75V 75A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
N-Channel 75 V 0.011 Ohm Surface Mount STripFETÔ II Power MosFet - D2PAK | Future Electronics |
N-Ch 75V 75A 300W 0.011R D²PAK | Schukat Electronic |
Where can I find additional details, specifications and documents for a STB75NF75LT4?
Additional datasheets, footprints and schematics for STB75NF75LT4 are listed on our Part Details page. You can also find images and similar parts to STB75NF75LT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB75NF75LT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB75NF75LT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB75NF75LT4 fall under?
The STB75NF75LT4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STB75NF75LT4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB75NF75LT4 you can contact the distributor directly for product support, shipping queries etc.
Is the STB75NF75LT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB75NF75LT4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for STB75NF75LT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB75NF75LT4 often in real-time on the comparison pages.
What if I can't find stock of STB75NF75LT4?
You can fill out our help required form which you can use to request a quote for STB75NF75LT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.