Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
1,360
in stock
|
Buy Now | |
Schukat Electronic
from US$0.69
|
2,070
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
988
in stock
|
Buy Now | |
element14
from US$1.07
|
278
in stock
|
Buy Now | |
Farnell
from US$1.02
|
278
in stock
|
Buy Now | |
Micros
from US$0.98
|
100
in stock
|
Buy Now | |
Avnet Silica
-
|
72,000
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 55A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.014ohm |
Rds(on) Test Voltage Vgs | 16V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 95W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 55A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Termination Type | Surface Mount Device |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 1.7V |
Voltage Vgs Rds on Measurement | 10V |
N-Ch 60V 55A 95W 0,018R D²Pak | Schukat Electronic |
MOSFET N-Channel 60V 55A D2PAK | RS |
Mosfet, N Channel, 60V, 55A, D2Pak | Newark Electronics |
MOSFET, N CH, 60V, 55A, D2PAK | element14 |
Logic N-MOSFET 55A 60V 95W 0.014&ohm | Micros |
Trans MOSFET N-CH 60V 55A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
N-Channel 60 V 18 mO SMT STripFET II Power Mosfet - D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a STB55NF06LT4?
Additional datasheets, footprints and schematics for STB55NF06LT4 are listed on our Part Details page. You can also find images and similar parts to STB55NF06LT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB55NF06LT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB55NF06LT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB55NF06LT4 fall under?
The STB55NF06LT4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STB55NF06LT4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB55NF06LT4 you can contact the distributor directly for product support, shipping queries etc.
Is the STB55NF06LT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB55NF06LT4 have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for STB55NF06LT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB55NF06LT4 often in real-time on the comparison pages.
What if I can't find stock of STB55NF06LT4?
You can fill out our help required form which you can use to request a quote for STB55NF06LT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.