Status: | Unknown |
---|---|
Series: | STB Series |
RoHS: | Unknown |
Marker Type | - |
---|---|
Legend Colour | White |
Marker Colour | Black |
Marker Dimensions | - |
Cable Diameter Max | 6mm |
Cable Diameter Min | 4.5mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | STB Series |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Max | 125°C |
STB12-0-0 | TTI Europe |
CABLE MARKER, E, SIZE12, 0, PK30 | Farnell |
Where can I find additional details, specifications and documents for a STB12-0-0?
Additional datasheets, footprints and schematics for STB12-0-0 are listed on our Part Details page. You can also find images and similar parts to STB12-0-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB12-0-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB12-0-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB12-0-0 fall under?
The STB12-0-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STB12-0-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB12-0-0 you can contact the distributor directly for product support, shipping queries etc.
Is the STB12-0-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB12-0-0 have stock available?
Authorised distributors including TTI Europe and Farnell have stock available or on a lead time for STB12-0-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB12-0-0 often in real-time on the comparison pages.
What if I can't find stock of STB12-0-0?
You can fill out our help required form which you can use to request a quote for STB12-0-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.