Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | SPI UART |
---|---|
Interface Applications | Smart Metering Smart Grid Applications |
Supply Voltage Min | 8V |
Supply Voltage Max | 18V |
Interface Case Style | QFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
Ofdm Power Line Comm Soc, 18V, Qfn-48 | Newark Electronics |
OFDM POWER LINE COMM SOC, 18V, QFN-48 | element14 |
OFDM Narrowband Power Line Networking SoC 1TX 1RX 128Kbps 48-Pin VFQFPN Tray | Avnet America |
Where can I find additional details, specifications and documents for a ST7590?
Additional datasheets, footprints and schematics for ST7590 are listed on our Part Details page. You can also find images and similar parts to ST7590 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST7590 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST7590 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST7590 fall under?
The ST7590 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ST7590 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST7590 you can contact the distributor directly for product support, shipping queries etc.
Is the ST7590 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST7590 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ST7590.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST7590 often in real-time on the comparison pages.
What if I can't find stock of ST7590?
You can fill out our help required form which you can use to request a quote for ST7590 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.