Status: | Active |
---|---|
Series: | ST3237EB |
RoHS: | Compliant |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.89
|
No stock
|
Buy Now | |
Future Electronics
from US$1.95
|
14,850
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
1,368
in stock
|
Buy Now | |
element14
from US$1.94
|
1,368
in stock
|
Buy Now | |
Farnell
from US$1.85
|
1,368
in stock
|
Buy Now | |
Chip One Stop
from US$1.42
|
1,350
in stock
|
Buy Now | |
Micros
from US$0.86
|
110
in stock
|
Buy Now | |
Avnet America
from US$1.82
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low supply current 300µA |
Flow-through pinout |
ESD protection for RS-232 I/O pins ±15KV human body model ±8KV IEC 1000-4-2 contacts discharge |
Guaranteed data rate 250Kbps (normal operation) 1Mbps (very high speed operation) |
1µA low power shutdown with receivers active |
0.1µF external capacitors |
Available in SSOP-28 and SO-28 |
Guaranteed slew rate range 6V/µs (normal operation)24V/µs (very high speed operation) |
Product Specifications |
---|
DS2768 +/- 15 kV ESD protected, 1 μA, 3 to 5.5 V, 250 kbps RS-232 transceiver with stand-by |
ST3237E Series â–’15 kV ESD Protected 5 V 250 kbps RS-232 Transceiver - SSOP-28 | Future Electronics |
Transceiver, Rs422/85, 1Mbps, Ssop-28 | Newark Electronics |
RS232 TRANSCEIVER, 1MBPS, SSOP-28 | element14 |
RS-232 Transceiver, Full-Duplex, 1Mbps, c15kV ESD prot., 3÷5.5V, -40÷85°C | Micros |
RS-232 Transceiver Stand-by 3TR 5T 3R | RS |
Quint Transmitter Triple Receiver RS-232 28-Pin SSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a ST3237EBPR?
Additional datasheets, footprints and schematics for ST3237EBPR are listed on our Part Details page. You can also find images and similar parts to ST3237EBPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST3237EBPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST3237EBPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST3237EBPR fall under?
The ST3237EBPR is listed under Interfaces and Transceivers > RS-232.
Can I view similar or alternative parts?
You can view similar parts to ST3237EBPR when available in the RS-232 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST3237EBPR you can contact the distributor directly for product support, shipping queries etc.
Is the ST3237EBPR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST3237EBPR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ST3237EBPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST3237EBPR often in real-time on the comparison pages.
What if I can't find stock of ST3237EBPR?
You can fill out our help required form which you can use to request a quote for ST3237EBPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.