Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0325
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
3,869
in stock
|
Buy Now | |
Rutronik
from US$0.0325
|
21,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
7,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0330
|
7,140
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
3,869
in stock
|
Buy Now | |
element14
from US$0.14
|
3,869
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now |
BVCES>80V(IC=100μA) |
Darlington connection |
Package Code | SOT-23 |
---|---|
Number of terminal | 3 |
Polarity | NPN |
Collector Power dissipation PC[W] | 0.2 |
Collector-Emitter voltage VCEO1[V] | 80 |
Collector current Io(Ic) [A] | 0.3 |
hFE | 10000 to |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.4 (t=1.2) |
Data Sheet |
---|
SSTA28 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
NPN TRANSISTOR 80V 0,3A SST3 | Rutronik |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor, Npn, 80V, Sot-23 | Newark Electronics |
TRANSISTOR SOT-23 NPN | element14 |
SSTA28 Series 80 V 0.3 A SMT NPN General Purpose Transistor - SST-3 | Future Electronics |
Trans Darlington NPN 80V 0.3A 3-Pin SST T/R | Avnet America |
Where can I find additional details, specifications and documents for a SSTA28T116?
Additional datasheets, footprints and schematics for SSTA28T116 are listed on our Part Details page. You can also find images and similar parts to SSTA28T116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSTA28T116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSTA28T116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSTA28T116 you can contact the distributor directly for product support, shipping queries etc.
Is the SSTA28T116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SSTA28T116 have stock available?
Authorised distributors including Rutronik, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SSTA28T116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSTA28T116 often in real-time on the comparison pages.
What if I can't find stock of SSTA28T116?
You can fill out our help required form which you can use to request a quote for SSTA28T116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.