Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Transition Frequency ft | 140MHz |
Power Dissipation Pd | 200mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 100hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 500mV |
Current Ic Continuous a Max | 100mA |
Gain Bandwidth ft Typ | 140MHz |
Hfe Min | 100 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | General Purpose |
SST6839 Series 40 V 0.2 A 200 mW PNP General Purpose Transistor - SST-3 | Future Electronics |
Where can I find additional details, specifications and documents for a SST6839T116?
Additional datasheets, footprints and schematics for SST6839T116 are listed on our Part Details page. You can also find images and similar parts to SST6839T116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SST6839T116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SST6839T116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SST6839T116 fall under?
The SST6839T116 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to SST6839T116 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SST6839T116 you can contact the distributor directly for product support, shipping queries etc.
Is the SST6839T116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SST6839T116 have stock available?
Authorised distributors including Chip One Stop, Future Electronics and Farnell have stock available or on a lead time for SST6839T116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SST6839T116 often in real-time on the comparison pages.
What if I can't find stock of SST6839T116?
You can fill out our help required form which you can use to request a quote for SST6839T116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.