Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 3 |
---|---|
I.D. Supplied - Imperial | 0.401" |
I.D. Supplied - Metric | 10.2mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 5.9" |
Length - Metric | 150mm |
I.D. Recovered Max - Imperial | 0.149" |
I.D. Recovered Max - Metric | 3.8mm |
Shrink Tubing / Boot Material | Polymer |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | ABS DNV LLOYDS |
Sst-6-04/Fr/97 |Raychem Te Connectivity SST-6-04/FR/97 | Newark Electronics |
HEATSHRINK, 10.2MM, BLACK, 150MM | element14 |
Adhesive Lined Heat Shrink Tubing, Flame Retardant, 3:1, 0.401 ", 10.2 mm, Black, 6 ", 152.4 mm | Avnet America |
SST-6-04/FR/97 | TTI Europe |
Where can I find additional details, specifications and documents for a SST-6-04/FR/97?
Additional datasheets, footprints and schematics for SST-6-04/FR/97 are listed on our Part Details page. You can also find images and similar parts to SST-6-04/FR/97 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SST-6-04/FR/97 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SST-6-04/FR/97 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SST-6-04/FR/97 fall under?
The SST-6-04/FR/97 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to SST-6-04/FR/97 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SST-6-04/FR/97 you can contact the distributor directly for product support, shipping queries etc.
Is the SST-6-04/FR/97 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SST-6-04/FR/97 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for SST-6-04/FR/97.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SST-6-04/FR/97 often in real-time on the comparison pages.
What if I can't find stock of SST-6-04/FR/97?
You can fill out our help required form which you can use to request a quote for SST-6-04/FR/97 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.