Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 3 |
---|---|
I.D. Supplied - Imperial | 2.7" |
I.D. Supplied - Metric | 68.6mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 11.8" |
Length - Metric | 300mm |
I.D. Recovered Max - Imperial | 0.901" |
I.D. Recovered Max - Metric | 22.9mm |
Shrink Tubing / Boot Material | Polymer |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Heat Shrink |
Approval Bodies | ABS DNV LLOYDS |
Cable Diameter Max | 68.6mm |
Cable Diameter Min | 22.9mm |
Colour | Black |
External Length / Height | 300mm |
Shrink Temperature | 120°C |
Shrink Type | Heat |
Unshrunk Diameter | 68.6mm |
Sst-12-27/Fr/97 |Raychem Te Connectivity SST-12-27/FR/97 | Newark Electronics |
SST-12-27/FR/97 | Avnet America |
Where can I find additional details, specifications and documents for a SST-12-27/FR/97?
Additional datasheets, footprints and schematics for SST-12-27/FR/97 are listed on our Part Details page. You can also find images and similar parts to SST-12-27/FR/97 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SST-12-27/FR/97 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SST-12-27/FR/97 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SST-12-27/FR/97 fall under?
The SST-12-27/FR/97 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to SST-12-27/FR/97 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SST-12-27/FR/97 you can contact the distributor directly for product support, shipping queries etc.
Is the SST-12-27/FR/97 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SST-12-27/FR/97 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for SST-12-27/FR/97.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SST-12-27/FR/97 often in real-time on the comparison pages.
What if I can't find stock of SST-12-27/FR/97?
You can fill out our help required form which you can use to request a quote for SST-12-27/FR/97 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.