Status: | Active |
---|---|
Series: | SSN1N45B |
RoHS: | Compliant |
0.5A, 450V, RDS(on) = 4.25Ω @ VGS = 10 V |
Low Gate Charge (typical 6.5 nC) |
Low Crss (typical 6.5 pF) |
100% Avalanche Tested |
Improved dv/dt Capability |
Gate-Source Voltage ± 50V Guaranteed |
Applications |
---|
Lighting |
Description | SSN1N45B |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 450 |
VGS Max (V) | ±50 |
VGS(th) Max (V) | - |
ID Max (A) | 0.5 |
PD Max (W) | 0.9 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 4250 |
Qg Typ @ VGS = 4.5 V (nC) | 23.6 |
Qg Typ @ VGS = 10 V (nC) | 6.5 |
Ciss Typ (pF) | 185 |
Package Type | TO−92 3LD 4.75x4.80 |
MOSFET, N-CH, 450V, 0.5A, TO-226AA-3 | element14 |
Bf 450V 4.25Ohm To92 Rohs Compliant: Yes |Onsemi SSN1N45BTA | Newark Electronics |
Where can I find additional details, specifications and documents for a SSN1N45BTA?
Additional datasheets, footprints and schematics for SSN1N45BTA are listed on our Part Details page. You can also find images and similar parts to SSN1N45BTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSN1N45BTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSN1N45BTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSN1N45BTA fall under?
The SSN1N45BTA is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to SSN1N45BTA when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSN1N45BTA you can contact the distributor directly for product support, shipping queries etc.
Is the SSN1N45BTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SSN1N45BTA have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SSN1N45BTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSN1N45BTA often in real-time on the comparison pages.
What if I can't find stock of SSN1N45BTA?
You can fill out our help required form which you can use to request a quote for SSN1N45BTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.