Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 1.4W |
Supply Voltage Range | 2.5V to 3.6V |
Amplifier Case Style | WLCSP |
No. of Pins | 30Pins |
Load Impedance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 2.5V to 3.6V |
Base Number | 2804 |
Operating Temperature Range | -40°C to +85°C |
THD + N | 10% @ 110W 4ohm VP=30V |
Where can I find additional details, specifications and documents for a SSM2804CBZ-RL?
Additional datasheets, footprints and schematics for SSM2804CBZ-RL are listed on our Part Details page. You can also find images and similar parts to SSM2804CBZ-RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM2804CBZ-RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM2804CBZ-RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM2804CBZ-RL fall under?
The SSM2804CBZ-RL is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to SSM2804CBZ-RL when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM2804CBZ-RL you can contact the distributor directly for product support, shipping queries etc.
Is the SSM2804CBZ-RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSM2804CBZ-RL have stock available?
There is no stock from authorised distributors for SSM2804CBZ-RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM2804CBZ-RL often in real-time on the comparison pages.
What if I can't find stock of SSM2804CBZ-RL?
You can fill out our help required form which you can use to request a quote for SSM2804CBZ-RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.