Status: | Production |
---|---|
Series: | SSM2518 |
RoHS: | Compliant |
Filterless, digital input Class-D amplifier |
Serial digital audio interface supports common formats: I2S, left justified, right justified, TDM1-16, and PCM |
2 channels × 2 W into 4 Ω and 2 channels × 1.4 W into 8 Ω with 1% THD+N, when using a 5 V supply |
I2C control interface or standalone operation |
91% efficiency at full scale into an 8 Ω load |
97 dB signal-to-noise ratio (SNR), A-weighted |
80 dB power supply rejection ratio (PSRR) at 217 Hz |
Digital volume control: −71.25 dBto +24 dBin 0.375 dBsteps |
Supports a wide range of sample rates from 8 kHz to 96 kHz |
Automatic sample rate detection |
Can operate using 64 × fS BCLK as the MCLK source |
2.5 V to 5.5 V speaker supply voltage (PVDD) |
1.62 V to 3.6 V digital supply voltage (DVDD) |
Pop-and-click suppression |
Short-circuit and thermal protection with programmable autorecovery |
Smart power-down when no input signal is detected |
Power-on reset |
Low power modes for performance/power trade-offs |
User selectable ultralow EMI emission mode |
Programmable dynamic range compression (DRC) with noise gate, expander, compressor, and limiter |
Available in two packages |
16-bump, 2.2 mm × 2.2 mm, 0.5 mm pitch WLCSP |
20-lead, 4.0 mm × 4.0 mm LFCSP |
I2S Dig Input Stereo ClassD Au | Analog Devices |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a SSM2518CBZ-R7?
Additional datasheets, footprints and schematics for SSM2518CBZ-R7 are listed on our Part Details page. You can also find images and similar parts to SSM2518CBZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM2518CBZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM2518CBZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM2518CBZ-R7 fall under?
The SSM2518CBZ-R7 is listed under Class-D Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to SSM2518CBZ-R7 when available in the Class-D Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM2518CBZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the SSM2518CBZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for SSM2518CBZ-R7 have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for SSM2518CBZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM2518CBZ-R7 often in real-time on the comparison pages.
What if I can't find stock of SSM2518CBZ-R7?
You can fill out our help required form which you can use to request a quote for SSM2518CBZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.