Status: | Unknown |
---|---|
Series: | SSA33L, SSA34 |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
13,420
in stock
|
Buy Now | |
element14
from US$0.28
|
63,087
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
61,765
in stock
|
Buy Now | |
Farnell
from US$0.22
|
61,765
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
57,600
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
14,400
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
3,833
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,898
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
1,800
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,600
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Application Notes |
---|
Application Note |
Datasheet |
---|
SSA33L, SSA34 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
DIODE, SCHOTTKY, 3A, 30V | element14 |
Diode, Schottky, 3A, 30V | Newark Electronics |
3.0A 30V SKY DO214AC | TTI Europe |
SSA33L Series 30 V 3 A Surface Mount Schottky Rectifier - DO-214AC | Future Electronics |
Diode Schottky 30V 3A SMA | RS |
Vishay Schottky Rectifier, 3A, 30V, DO-214AC | Distrelec |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 30V 3A 2-Pin SMA T/R | Avnet America |
SSA33L-E3/61T, SMT Schottky Diode, 30V 3A, 2-Pin DO-214AC | General Semiconductor / Vishay SSA33L-E3/61T | RS Americas |
Where can I find additional details, specifications and documents for a SSA33L-E3/61T?
Additional datasheets, footprints and schematics for SSA33L-E3/61T are listed on our Part Details page. You can also find images and similar parts to SSA33L-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSA33L-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSA33L-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSA33L-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the SSA33L-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSA33L-E3/61T have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for SSA33L-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSA33L-E3/61T often in real-time on the comparison pages.
What if I can't find stock of SSA33L-E3/61T?
You can fill out our help required form which you can use to request a quote for SSA33L-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.