Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 15V |
Transition Frequency ft | 1.1GHz |
Power Dissipation Pd | 400mW |
DC Collector Current | 50mA |
DC Current Gain hFE | 97hFE |
Transistor Case Style | TO-226AA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
TRANSISTOR, BIPOL, NPN, 15V, TO-226AA-3 | Farnell |
Transistor, Bipol, Npn, 15V, To-226Aa-3 |Onsemi SS9018HBU | Newark Electronics |
Trans GP BJT NPN 15V 0.05A 3-Pin TO-92 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a SS9018HBU?
Additional datasheets, footprints and schematics for SS9018HBU are listed on our Part Details page. You can also find images and similar parts to SS9018HBU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS9018HBU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS9018HBU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS9018HBU fall under?
The SS9018HBU is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to SS9018HBU when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS9018HBU you can contact the distributor directly for product support, shipping queries etc.
Is the SS9018HBU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS9018HBU have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for SS9018HBU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS9018HBU often in real-time on the comparison pages.
What if I can't find stock of SS9018HBU?
You can fill out our help required form which you can use to request a quote for SS9018HBU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.