Status: | Active |
---|---|
Series: | SS8550 |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
3,060
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Complementary to SS8050 |
Collector Current : IC = 1.5 A |
Power Dissipation, PD = 1 W (TC = 25°C ) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Audio amplification |
End Products |
---|
Ideal for Push - Pull configuration |
General use |
Description | SS8550 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 25 |
VCBO (V) | 40 |
VEBO (V) | 6 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | 1 |
hFE Min | 160 |
hFE Max | 300 |
fT Min (MHz) | 100 |
PTM Max (W) | 1 |
Package Type | TO-92-3 LF |
Transistor GP BJT PNP 25V 1.5A TO92-3 | RS |
Transistor: PNP | Transfer Multisort Elektronik |
Bipolar Transistors Rohs Compliant: Yes |Onsemi SS8550DTA | Newark Electronics |
Trans GP BJT PNP 25V 1.5A 3-Pin TO-92 Ammo | Avnet Silica |
TRANSISTOR, BIPOL, PNP, -25V, TO-226AA-3 | Farnell |
Where can I find additional details, specifications and documents for a SS8550DTA?
Additional datasheets, footprints and schematics for SS8550DTA are listed on our Part Details page. You can also find images and similar parts to SS8550DTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS8550DTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS8550DTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS8550DTA fall under?
The SS8550DTA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SS8550DTA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS8550DTA you can contact the distributor directly for product support, shipping queries etc.
Is the SS8550DTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS8550DTA have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Avnet Silica and Avnet America have stock available or on a lead time for SS8550DTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS8550DTA often in real-time on the comparison pages.
What if I can't find stock of SS8550DTA?
You can fill out our help required form which you can use to request a quote for SS8550DTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.