Status: | Active |
---|---|
Series: | SS8050 |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
250
in stock
|
Buy Now | |
Farnell
from US$0.07
|
620,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
-
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Complementary to SS8550 |
Collector Current : IC= 1.5A |
Collector Dissipation: PC = 2W (TC=25°C ) 2W Output Amplifier of Portable Radios in Class B Push-pull Operation. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | SS8050 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 25 |
VCBO (V) | 40 |
VEBO (V) | 6 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | 1 |
hFE Min | 160 |
hFE Max | 300 |
fT Min (MHz) | 100 |
PTM Max (W) | 1 |
Package Type | TO-92-3 LF |
MISCELLANEOUS MOSFETS | Farnell |
Transistor GP BJT NPN 25V 1.5A TO92-3 | RS |
Transistor,bjt,npn,25V V(Br)Ceo,1.5A I(C),to-92 Rohs Compliant: Yes |Onsemi SS8050DTA | Newark Electronics |
SS8050 Series 25 V 1.5 A Through Hole NPN Epitaxial Silicon Transistor - TO-92.3 | Future Electronics |
Trans GP BJT NPN 25V 1.5A 3-Pin TO-92 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a SS8050DTA?
Additional datasheets, footprints and schematics for SS8050DTA are listed on our Part Details page. You can also find images and similar parts to SS8050DTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS8050DTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS8050DTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS8050DTA fall under?
The SS8050DTA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SS8050DTA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS8050DTA you can contact the distributor directly for product support, shipping queries etc.
Is the SS8050DTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS8050DTA have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SS8050DTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS8050DTA often in real-time on the comparison pages.
What if I can't find stock of SS8050DTA?
You can fill out our help required form which you can use to request a quote for SS8050DTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.